Discrete and Process Automation

RealMan Robotics showcases game-changing ultra-lightweight humanoid robotics solutions at CES 2025

10 January 2025

RealMan Robotics, a developer of ultra-lightweight humanoid robotics and specialized robotic solutions, is set to unveil its groundbreaking innovations at CES 2025, reaffirming its commitment to transforming industries and advancing robotics technology.

RealMan highlights a suite of cutting-edge products designed to revolutionize multiple sectors, from retail and healthcare to industrial and domestic applications. Visit Booth 52855 in Halls A-D, Venetian Expo, to explore the following innovations:

Innovative ultra-lightweight humanoid robotics arms
A leap forward in humanoid robotics, RealMan’s ultra-lightweight robotic arms offer unmatched agility, strength and precision. Designed with cutting-edge materials and advanced motion control, these arms enable lifelike movements, making them ideal for manufacturing, service industries and even domestic assistance.

Source: RealMan RoboticsSource: RealMan Robotics

Among these, GEN72 is a consumer-grade robotic arm priced at just over U.S. $1,000 and with a load capacity of 2KG. It is suitable for large-scale applications such as personal research and development, and commercial service scenarios, truly bringing robotic arms into thousands of households and industries.

Embodied intelligent development platform
This state-of-the-art platform combines dual-arm dexterity with powerful lifting capabilities. Its design is ideal for industrial assembly lines, heavy-duty tasks, and collaborative operations in warehouses and factories.

The two fully open source full-body teleoperation systems developed by RealMan are trained through imitation learning algorithms and static data. With just 50 teaching demonstrations, the dual-arm embodied robot can autonomously complete complex operating tasks with precision.

RealMan's self-developed robot integrated actuator
Engineered for versatility and efficiency, this game-changing actuator combines motor, sensors and control systems in a compact design. Its high-performance capabilities enhance robotic efficiency across a wide range of applications, from industrial automation to collaborative robotics.

RealMan's WHJ joint offers ultra-high torque density, with a maximum torque density of 200 Nm/kg, a maximum torque output of 360 Nm and a diameter of only 88 mm, providing users with optimal performance. It features 18-bit dual encoders and a harmonic reducer with near-zero backlash, achieving end output accuracy of up to 0.01°. This actuator integrates frameless torque motors, harmonic reducers, dual-circle encoders, servo drives, temperature detection and other components. With plug-and-play functionality, it enables rapid joint position, current and other controls.

Compound lifting robot for new retail scenarios
Tailored for the evolving retail sector, this robot is designed to handle complex logistics tasks such as stock replenishment and order fulfillment. With advanced navigation and lifting capabilities, it ensures seamless operations in retail environments.

Medical workstation for reagent extraction
Optimized for precision and hygiene, this medical workstation supports healthcare professionals by automating reagent extraction processes. Its design improves laboratory efficiency and ensures consistent, accurate results.

Robot designed for medical massage scenarios
Bridging technology and wellness, RealMan’s massage robot leverages AI-driven touch sensitivity and adaptive control to provide therapeutic treatments. Its applications span healthcare facilities, rehabilitation centers and wellness clinics.

Visit RealMan Robotics at CES 2025, Booth 52855, Halls A-D, Venetian Expo.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement