Video Surveillance

Curtiss Wright introduces its rugged mission computer with cyber security for small-form-factor airborne applications

15 March 2024

Curtiss-Wright’s Defense Solutions Division has introduced its rugged small form factor (SFF) mission computer designed for civil and military tactical processing applications.

The Parvus DuraCOR 8044 Modular Mission Computer Workstation features a sealed and fanless IP67-compliant design that enables system designers to meet compute-intensive requirements for applications deployed in the harshest environments. The ITAR-free, U.S. Commerce EAR controlled unit features compute engines available in an SFF mission computer, an 8-core, 16 thread 11th gen Intel Xeon W (Tiger Lake-H) processor.

Source: Curtiss-WrightSource: Curtiss-Wright

The DuraCOR 8044 reportedly meets or exceeds MIL-810G and DO-160G environmental test standards, weighs only 5.6 lb and measures 6.75 inches x 6.25 inches x 3.5 inches. The mission computer’s Intel Iris Xe GPU supports OpenGL for graphics-intensive applications and OpenCL for GPGPU-accelerated data processing-intensive applications. When low-latency, on-time transfer of critical data is demanded, the unit supports high-speed time sensitive (real-time) Ethernet endpoint connectivity at rates up to 10 Gigabits.

Designed with cybersecurity in mind, the DuraCOR 8044 provides zero-trust architected computing with support for a wide range of trusted computing features, including Trusted Platform Module (TPM) 2.0, to ensure that only trusted and signed BIOS and software can execute on the system. The unit also supports UEFI Secure Boot, Intel Boot Guard, Intel Advanced Encryption Standard New Instructions (Intel AES-NI), Intel SHA Extensions, zeroize discrete and optional self-encrypting/fast purge SSDs.

The DuraCOR 8044’s high level of shock, vibration, thermal, altitude, humidity and ingress protection make it ideal for a wide range of applications and manned/unmanned platforms, including civil and military in-vehicle, maritime and airborne mission computing, fixed and rotary wing aircraft, tactical ground vehicles, outdoor and underground platforms and C5ISR technology refresh and LRU upgrades. The SFF Parvus DuraCOR 8044 mission computer features adaptable core processing capabilities that can host multiple mission requirements. From flight management and display management processing functions to advanced mission computing, network data management and video switching functions, these cost-effective onboard computers are readily scalable for a wide range of applications.

Modified COTS variants of the DuraCOR 8044 mission computer are available with no or low-cost NRE via pre-integration of add-on I/O cards, such as Dual Mini-PCIe/mSATA card slots and a stackable PCIe/104 bus to accommodate additional platform-specific I/O interfaces. The unit’s modular interlocking chassis design supports add-on segments for I/O and storage, with pre-integrated DTL-38999 connectors for I/O integration without mechanical changes.

For more information on the DuraCOR 8044, visit the Curtiss Wright website.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement