Cadence unveils digital twin solution for design and analysis

07 February 2024

Cadence Design Systems Inc. has unveiled what it claims is the first hardware/software accelerated digital twin solution for multiphysics system design and analysis.

Called Millennium (M1) platform, the system is geared toward high-fidelity computational fluid dynamics (CFD) simulations.

The system can be in the cloud or on premises and includes GPUs, fast interconnections and an enhanced Cadence high-fidelity CFD software stack optimized for GPU acceleration and generative AI. The M1 can be fused into a unified cluster for same-day turnaround time and near-linear scalability when simulating complex mechanical systems.

The system is designed to work with the automotive, aerospace and defense, energy and turbomachinery industries. In the automotive market specifically, OEMs are focused on improving fuel efficiency, drag and noise and extend electric vehicle range.

The M1 platform can help to optimize these designs while also reducing greenhouse gases. Additional benefits to the M1 platform include:

  • Supercomputer-equivalent up to 1,000 CPU cores
  • Reduced turnaround times
  • Cadence Fidelity CFD
  • Built-in HPC architecture
  • Rapid digital twin visualizations
  • Flexible and scalable solution
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement