The LinkSwitch-XT2SR family of non-isolated flyback switcher ICs brings a new level of integration and efficiency to small open-frame power supplies up to 15 W. Incorporating a synchronous rectifier driver, these constant-voltage ICs reduce component count and achieve up to 90% efficiency.
LinkSwitch-XT2SR devices consume less than 5 mW in no-load, easily surpassing the newest requirements of the European Union’s Energy-Related Products (ErP) Directive. They deliver 250 mW to the load within the 300 mW ErP allowance, enabling more system functionality to operate in standby mode for smallSource: Power Integrations appliances, home and building automation, as well as a range of industrial applications.
Three new design example reports demonstrate the exceptional performance and versatility of LinkSwitch-XT2SR ICs.
RDR-962 — 12 W non-isolated dual-output power supply
- Input: 90 V AC to 265 V AC
- Outputs: 5 V, 1.4 A and 12 V, 0.42 A
- Greater than 87% efficiency at nominal AC input
- Less than 5 mW no-load input power at 230 V AC
DER-963 — 5 W non-isolated flyback power supply
- Input: 85 V AC to 265 V AC
- Output: 5 V, 1 A
- Greater than 87% efficiency at full load
- Less than 5 mW no-load input power at 265 V AC
DER-998 — 12 W or 6 W non-isolated power supply with selectable output voltage
- Input: 90 V AC to 265 V AC
- Output: 12 V or 6 V with 1 A output current
- Greater than 90% efficiency at nominal AC input
- Less than 5 mW no-load input power at 6 V output, 230 V AC