Industrial Electronics

Schurter extends FMAB NEO block filter series with new high-performance model

31 October 2023

Electromagnetic compatibility (EMC) filter provider Schurter has introduced its new FMAB NEO High-Performance single-phase block filter, designed to meet the demands of increasing electromagnetic interference generated in modern-day electronic applications.

As compact electronic devices become smaller and more energy-efficient, they also generate higher electromagnetic interference. The components used in the devices are placed closer together and include powerful semiconductors that switch faster and at higher frequencies. These factors lead to increasedSource: SchurterSource: Schurter electromagnetic emissions and susceptibility, particularly as the use of electronic devices proliferates. The FMAB NEO HP filter series is specifically tailored for such challenging applications. With the use of a choke made of high-quality core materials, this filter achieves exceptional symmetrical and asymmetrical attenuation in a compact, space-saving design.

The FMAB NEO HP filter series boasts very high symmetrical attenuation, while also significantly enhancing asymmetric attenuation in the low and mid-frequency range. This translates to superior filter performance, typically only achievable with larger filters. The new high-performance FMAB NEO HP filter, Design N, can also serve as a drop-in replacement of the standard FMAB NEO, Design N, as the same form and fit ensure flexibility in adapting to precise EMC issues across a wide range of frequency. Ideal for use in laboratory and medical equipment, industrial automation, ICT and energy applications.

The FMAB NEO HP single-stage filter is rated 1 A to 30 A at 250 V AC and is suitable for applications in the temperature range -40˚ C to 100˚ C. ENEC and cURus approved. Pricing starts at $20.00 each in 100-piece quantities.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement