Industrial Electronics

Vishay Intertechnology inks agreement with Immersion to bundle haptic technology licenses with IHPT series actuators

23 August 2023

Vishay Intertechnology, Inc. is releasing a new series of IHPT solenoid-based haptic actuators that are bundled with patent licenses for Immersion Corporation’s haptic technology. The bundled offering streamlines the design-in process for these devices and eliminates the need for a separate license to implement haptic effects.

Vishay’s IHPT series haptic actuators utilize compact and cost-effective solenoid technology to provide high force level HD effects with a drive voltage between 8 V and 16 V. The first device in the series — the IHPT1411 — provides a force level up to 120 N. Dimensions for the IHPT1411 are 35 mm by 35 mm by 16Source: Vishay Intertechnology, Inc.Source: Vishay Intertechnology, Inc. mm. Additional devices offering a variety of force levels and sizes will be available later in 2023 to cover a wide range of automotive and commercial applications.

Since Vishay’s IHPT actuators operate off commonly available 12 V systems with IC driving circuits, they lower the cost of implementing haptic experiences in a wide range of end products. Applications for the IHPT series include LCD touchscreens, touch panels, buttons, rotary knobs, joysticks and other human machine interfaces (HMIs).

Vishay provides basic guidelines on how to mount and drive the IHPT actuators to create a basic suite of haptic experiences that the user can build on for their specific application. Information is also available on licensing restrictions — IHPT haptic actuators are not available for certain applications, including gaming.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement