Industrial Electronics

Conta-Clip pushes new PRK terminal blocks

28 July 2023

Conta-Clip has expanded its PRK and PSL push-in terminal series, adding various models for 10-mm² wire cross sections.

The new PRK 10/2A, /3A and /4A terminal blocks and PSL 10/2A, /3A and /4A protective Earth terminals feature up to four wire ports for quick and easy push-in contacting. The practical push-in connection ensures a safe, tool-free insertion of rigid wires or wires with end sleeves and significantly reduces the time spent on wiring. Wires can be quickly disconnected by pressing the integrated pusher.

Source: Conta-ClipSource: Conta-Clip

The PE terminals feature a foot contact on both sides to ensure maximum electrical and mechanical reliability. For flexible potential distribution, the PRK terminals provide two cross-connection options.

The new terminals, which are designed for a rated voltage of 1,000 V at rated currents up to 57 A, are an optimal solution for installations such as string distributors in photovoltaic systems. The PRK push-in series currently covers wire cross sections from 0.2 mm² to 10 mm², with feed-through, PE, disconnect, fused multi-tier, installation and initiator terminals. All insulating materials used are free of harmful substances and have a UL 94 V-0 (self-extinguishing) flammability rating.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement