Industrial Electronics

Heilind Electronics introduces E-Switch’s TL3275 series illuminated, right angle SMT Tactile Switch

27 July 2023

Heilind Electronics, a global distributor of electronic components and authorized distributor for E-Switch, features the TL3275 Tactile Switch.

The TL3275 Tactile Switch has multiple LED options and silver or gold contact materials, providing customers with flexibility and customization options. With an electric rating of 50 mA and 12 V DC, this switch ensuresSource: Heilind ElectronicsSource: Heilind Electronics reliable performance in a wide range of electronic devices. It boasts a maximum contact resistance of 500 mΩ (initial) and a minimum insulation resistance of 100 MΩ at 100 V DC, guaranteeing excellent conductivity and durability.

One of the key advantages of the TL3275 is its impressive life expectancy, with up to 100,000 cycles at temperatures ranging from -40° C to 85° C. The TL3275 is designed for surface mount applications and is conveniently packaged in tape and reel format, simplifying the manufacturing process.

Applications for E-Switch’s TL3275 series include but are not limited to audio/visual devices, computer peripherals, consumer electronics, instrumentation, medical equipment and telecommunications devices.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement