Industrial Electronics

Heilind Electronics featuring E-Switch KAD series DIP switches

07 November 2023

Heilind Electronics, a global distributor of electronic components and authorized distributor for E-Switch, is featuring the E-Switch KADS series dual in-line package (DIP) Switch.

The tri-state feature allows more code options than binary DIP switches with multiple positions -4, 5, 8, 9 or 10 available with either straight pin (through-hole) or gullwing surface-mount technology (SMT) termination.Source: Heilind ElectronicsSource: Heilind Electronics

KAD Switches offer an electrical rating of 100 mA at 50 V DC in non-switching applications and 25 mA at 24 V DC with switching. Single pole-double throw (SPDT) contact arrangements are offered for each position. Each circuit is proven with a 2,000-cycle rating. Shipped switches are provided with poles in the “OFF” position.

With a profile of 3.70 mm (H) x 7.00 mm (L) x 7.62 mm to 22.86 mm (W) based on the number of positions, the KAD series conforms to a variety of design needs. Applications for the E-Switch KAD series include audio-visual equipment, computer peripherals, consumer electronics, medical equipment, telecommunications and testing and instrumentation.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement