Semiconductor Equipment

High-density source measurement unit speeds semiconductor characterization

19 July 2023

Despite shorter innovation cycles and evolving digital standards, designing a semiconductor component or device and delivering it to market remains a time-intensive process. Among the challenges for digital development engineers is the need to connect and test multiple ports on a single device under test (DUT) throughout the design cycle to troubleshoot and characterize integrated circuit performance. Using low-density (and inevitably complicated) test setups for validation of multi-port designs can translate to delivery timeline delays.

The PZ2100 Series offers 20 precision SMU channels within a 1U rack space. Source: Keysight TechnologiesThe PZ2100 Series offers 20 precision SMU channels within a 1U rack space. Source: Keysight TechnologiesKeysight Technologies offers an answer in the form of a high-density source measure unit (SMU), the PZ2100 series, a scalable solution providing up to 20 precision SMU channels within a 1U rack space. The compact solution also speeds time to market through flexible software options, simplified system integration and synchronization, and application-specific measurement capabilities designed to give digital development engineers more time to focus on characterization and less on synchronization.

Keysight said benefits of the PZ2100 series SMU include:

  1. Single-box solution: Addresses integration and coding complexity by simplifying channel stacking and synchronization, with a user-friendly GUI to accelerate test prototyping, debugging and troubleshooting. Keysight’s PathWave IV Curve Measurement Software also enables quick measurements and synchronization without programming.
  2. Scalable, compact, flexible: The 1U full-width form factor does not require cooling spacers when stacked. The series is available in five SMU module options that are configurable and upgradeable.
  3. All-in-one SMU module: Integrates pulser and digitizer functions with conventional SMU functions — such as precise DC voltage and current sourcing and measuring to meet emerging requirements — without additional instruments, reducing costs.

Keysight said the PZ2100 series offers five times more channel density than equivalent SMUs, making it the highest channel density SMU in a 1U form factor in the market.

Additional key specifications include:

  • Number of channels: 20 channels/1U
  • Maximum voltage: 210 V
  • Sampling rate: 15 MSa/s
  • Resolution: 10 fA
  • Pulse width: 10 us
  • Synchronization accuracy less than 50 ns on all 20 channels

As part of its Keysight University, the company also offers technical materials for overcoming challenges in application-specific tests, including low-power integrated circuits test, low-current LED test, VCSEL sensor and module test, narrow-pulsed LIV test, DC bias sourcing tests for optical receivers and modulators and data center applications.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement