Consumer Electronics

Schurter introduces power entry modules with added ingress protection when connected

07 July 2023

Schurter continues to demonstrate its commitment to innovation with a product design update to its power entry modules, series DG11 and DG12 with mains filter. The updated product design builds upon the success of the 6080 appliance inlet, which features a first-of-its-kind ingress protection solution between the connector and mating V-Lock power cord.

Schurter uses the same sealing mechanism in the existing DG11 and DG12. The blue-colored latch of the V-Lock power cord and blue inlay of the appliance inlet indicate that the two can offer an IP54 rating under load. The unit is IP67 rated between the power entry module and the panel.

Source: SchurterSource: Schurter

The compact and versatile power entry modules DG11 and DG12 are designed to combine up to five functions in a single component. These include a C14 or C18 appliance inlet, a circuit breaker that provides overcurrent protection and/or a recessed 2-pole ON/OFF switch, a mains filter (DG12), and now, additional ingress protection with the blue V-lock compatible power cords. The circuit breaker switch is available lighted or unlighted with a selection of colors and ON/OFF printing/embossing. Rated up to 10 A at 250 V AC according to IEC and 15 A at 250 V AC according to UL/CSA.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement