Multimedia

The most versatile power entry module yet

13 November 2019

Sponsored content

Schurter’s DG12 power entry module integrates an IEC inlet, circuit breaker and a mains filter – with optional IP protection. Thanks to its extremely compact dimensions and a wide range of mounting options, it consolidates discrete power components into one space-saving unit suitable for a variety of applications.

The module is available for almost any mounting variant with snap or screw mounting. The flange mount version is available in either vertical or horizontal arrangement.

The DG12 has an integrated TA35 bi-pole circuit breaker. It offers the function of a device switch as well as thermal overcurrent protection. The overcurrent protection is available with a bi-metal switching package on one or two poles and with rated currents from 0.05 A to 15 A. The rocker switch is available illuminated or non-illuminated, as well as in a variety of colors and markings.

In addition to the standard versions with IP40 protection, the DG12 is available in a version with IP67 seal protection to the panel and circuit breaker. The use of the DG12 in harsh environments with dust or splashing water is ensured with a cover for the circuit breaker, as well as sealing gasket and four sealing screws for fastening the flange.

The power entry module is certified for currents up to 10 A at 250 VAC according to IEC standard and 15 A at 125 or 250 VAC according to UL/CSA standard. The filter series is available in standard or medical versions and for protection class I and II. For applications that require a particularly high immunity to interference, versions with high inductance filters are available. Such applications, for example, are IT or telecom systems according to IEC 90650 and medical devices according to IEC 60601-1. The series is compatible with V-Lock cord retention connection cables.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Engaging and informative engineering news in the form of videos from a variety of industries.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement