Power Semiconductors

Renesas extends RISC-V MCU portfolio

05 April 2023

Renesas Electronics Corp. has extended its RISC-V portfolio with its first microcontroller designed for voice-controlled human-machine interface systems.

Called the R9A06G150 32-bit ASSP, is a production-ready, voice-control system that eliminates the need for RISC-V tools and upfront software. The device is a turnkey voice-control solution pre-programed using specialized application code developed by independent design houses.

The device is targeted for residential and commercial building automation, home appliances, toys and healthcare devices. The device is based on RISC-V processing IP from Andes Technology Corp., which incorporates its AndesCore D25F CPU core based on the AndeStar V5 architecture.

The RISC-V voice-control ASSP pre-programmed with a dedicated application code developed by leading independent design house, Cyberon, an expert in voice-recognition technology and Orbstar, a systems integrator.

Other features of the microcontroller include:

  • 100 MHz CPU with DSP instructions
  • Specialized audio PDM and SSI
  • Compatible with low-cost analog microphones and outputs
  • Low power consumption
  • Controlled by external host
  • Small package support
  • 256 KB program flash
  • QSPI interface for easy memory expansion
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement