Power Semiconductors

APEC 2023: Sample-ready power products on display from Murata

21 March 2023
The PE24108 two-stage buck regulator IC can be used for applications such as optical transceiver modules, network interface cards and memory cards. Source: Murata

Murata Manufacturing Co. Ltd. is conducting live exhibitions of two sample-ready power products at this week’s Applied Power Electronics Conference (APEC) 2023 taking place this week in Orlando, Florida.

Called the PE25203 and PE24108, the power devices are used to improve the performance of a wide range of applications.

The PE25203 is a divide-by-3 or divide-by-2 switched-capacitor charge pump targeting laptop applications to convert a 3S/2S battery input to a 1S output for downstream power management integrated circuits (PMICs). The device provides dynamic switchover function, allowing the charge pump ratio to change during operation depending on input battery voltage.

The power device features:

  • An operating temperature range of -40° C to 85° C.
  • Fully protected with input under voltage, overcurrent protection and thermal shutdown fault detection.
  • Based on virtually lossless charge pump technology.
  • Interleaved architecture for low input and output ripple performance.

Meanwhile, the PE24108 is a 3.3 V two-stage buck regulator IC with integrated switching field-effect transistors (FETs) for low-profile less than 1.2 mm applications. The power train can be mounted to the underside of the PCB and in proximity to the DSP/ASIC core. This reduces the I2 R losses and noise pick-up.

The two-stage solution allows the use of low-profile chip inductors for use in applications such as optical transceiver modules, network interface cards and memory cards.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement