Industrial Electronics

New Yorker Electronics introduces new industrial desktop power adapter from Autec Power Systems

17 December 2020

New Yorker Electronics has introduced Autec Power Systems’ new DTXXXE series of industrial desktop power adapters, nicknamed ‘The Eclipse.’ This industrial adapter features a 100 V AC to 240 V AC universal input voltage and a Level VI efficiency rating.

The Eclipse Desktop Power Supply is a constant voltage type, class I power adapter available in power ratings ofSource: New Yorker ElectronicsSource: New Yorker Electronics 60 W and 90 W. The 60 W is available in 5 V; the 90 W is available in 5 V, 12 V, 15 V, 19 V, 24 V and 48 V. Being UL, cUL and CE certified with an earth ground pin, the industrial desktop adapter is appropriate for consumer electronics, office equipment and industrial equipment applications.

The unit features an EC60320-C14 inlet and its safety features include over voltage protection, over temperature protection, short circuit protection and optical line protection. It boasts a mean time between failures of 405.6 Khrs and no load consumption less than 0.5 W while on standby. The sleek 120 mm x 52 mm x 31.5 mm design houses a Molex output connector.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement