Aerospace

Hybrid power drive module solution for electric aviation

13 February 2023

The engineering trend toward aircraft electrification requires conversion of flight control systems from hydraulic to electric to reduce weight and design complexities. Microchip Technology Inc. has introduced a new hybrid power drive module to meet the need for an integrated, configurable power solution for such application.

Available in 12 different variants with either silicon carbide (SiC) mixed oxide semiconductor field-effect transistors or insulated-gate bipolar transistors, these hybrid power drive modules are highly integrated power semiconductor devices that reduce the number of components and simplify the overall systemSource: Microchip Technology Inc.Source: Microchip Technology Inc. design. The configurable power devices include a three-bridge topology that are available in SiC or Si semiconductor technologies. The compact design features low weight and profile to help reduce the size and weight of electric aircraft.

The modules include auxiliary power devices that facilitate an inrush current limit function. Optional add-on capabilities include soft start, solenoid interface drive, regenerative brake switch and thermal sensors for external monitoring circuitry usage. The power modules also facilitate high-switching frequency power generation, which enables smaller and more efficient systems.

The standard voltage of the power modules ranges from 650 V to 1,200 V, with the option to customize up to 1,700 V on request. The device is designed for low inductances for high-power density with power and signal connectors that are solderable directly on the user’s printed circuit board.

To contact the author of this article, email shimmelstein@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement