Industrial Electronics

Video: A breakthrough in multiphase level measurement

04 July 2022

Multiphase level measurements are required throughout process industries and are especially significant in the oil and gas and petrochemical sectors due to the value derived from effectively separating water and hydrocarbon. While level instrumentation has come a long way in measuring liquids of all varieties, multiphase level measurement remains a challenge and an opportunity to improve process efficiency.

The Genesis Multiphase Detector from Magnetrol is designed to measure multiple phases in applications with thick and dynamic emulsion layers. Features include 24 V DC input with four 4 mA to 20 mA outputs (including HART) for control of total level, top of emulsion, water level and sediment. Changing media Source: MagnetrolSource: Magnetrolcharacteristics have no effect on level measurement and calibration or moving of levels in the vessel is not required.

A four-button keypad and graphic LCD display allow for easy viewing of configuration parameters and performance curves, while proactive diagnostics enable maintenance to be scheduled, helping avoid unplanned shutdowns.
Measuring dynamic conditions in difficult processes, such as desalters and separators, is now achievable with the Genesis multiphase detector, said the company. It provides a cost-effective solution capable of measuring total level, emulsion layers, and sediment from a single opening in the vessel.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement