Industrial Electronics

Heilind Electronics expands solar offering with Staubli PV solutions

29 April 2022

Heilind Electronics, a global distributor of electronic components and authorized distributor for Staubli, has added the manufacturer’s MC4 connectors to its solar product offering.

Staubli’s MC4 connectors, which include branch connectors and in-line fuse connectors with crimped fuse connections, guarantee a long-lasting, stable connection for solar installations. MC4 terminated branch connectors can be used to create a safe and reliable parallel (or “Y”) connection of photovoltaic (PV) modules. The MC4 and MC4-Evo 2 panel receptacle can be directly mounted by means of a screw thread.Source: Heilind ElectronicsSource: Heilind Electronics The MC4 line presents an ideal solution to connect an MC4 or MC4-Evo 2 cable coupler as a string input to an inverter or MLPE device.

The core of the Staubli PV MC4 connectors is the innovative MULTILAM contact technology, which guarantees long-term reliability over the entire product lifetime (more than 25 years). The technology involves multiple contact points that improve connection quality and energy transfer. The constant spring pressure and unique design result in consistently low contact resistance, ensuring safe and durable operation as well as reduced downtime and service costs.

Staubli’s MULTILAM contact technology also minimizes the risks of power loss, hotspots and fires that could lead to enormous reconstruction costs. Staubli PV MC4 connectors demonstrate superior temperature stability without heat accumulation. Additional benefits and certifications include IP68, flame C=class of UL94-VO and a salt mist rating of IEC 60068-2-52.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement