Discrete and Process Automation

Compact low-profile power supplies

18 November 2021

New compact low-profile SPMA series switch mode power supplies from Carlo Gavazzi are a mere 63 mm (2.5 inches) deep.

Designed for industrial and building automation, the SPMA series is a compact, low-profile DIN mount solution with three frame sizes from 17.5 mm (15 W) to 70 mm (100 W). With integrated diagnostics and Source: Carlo GavazziSource: Carlo Gavazziprotection, these products are ideal for applications that demand performance and reliability while maintaining very high efficiency. SPMA power supplies also come with 4k V AC isolation voltage for use in electric vehicle charging stations.

Features include universal AC/DC input of 85 V AC to 264 V AC/120 V DC to 350 V DC and output voltages of 5 V DC, 12 V DC, 15 V DC and 24 V DC. Output power is 12 W to 100 W in devices that include a bi-color LED for status indication. Efficiencies up to 89% are realized in these power supplies with a broad operating ambient temperature range of -30° C to 70° C (-22° F to 158° F).

The SPMA series provides the perfect solution to improve overall performance and reliability and satisfies the demand for advanced features in a compact housing, especially where shallow panel depth is required.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement