Industrial Electronics

New Yorker releases new PDI Power Entry Connector Receptacles

27 September 2021

New Yorker Electronics has announced the addition of a new series of NEMA 5-20 snap-in power entry connector receptacles for use in medical and industrial instrumentation. Available in two sizes, the ganged female sockets are used in power strips, power distribution units, portable power devices and almost anywhere additional power is needed.

These Power Dynamics Inc. (PDI) Snap-In Connectors are designed for compact applications with only a 26.5 mm width and snap into 1.0 mm through 2.0 mm panel thicknesses. A strong cord retention/withdrawal force and a heavy duty nylon body make it ideal for rugged applications. It can be Source: New Yorker ElectronicsSource: New Yorker Electronicsconnected with 6.3 mm disconnects or New Yorker Electronics will work with Power Dynamics to have the wire assembly added.

The PDI-520R2-3121 3-Gang NEMA is 79.6 mm x 26.50 mm and the PDI-520R2-4121 4-Gang NEMA is 107.76 mm x 26.50 mm. They are both rated at 20 A, 125 V AC with an operating temperature range of 0° C to 65° C. The housing is constructed of black UL-94V-0 rated nylon-6 with tin plated terminals. They have a panel thickness range 1.0 mm to 2.0 mm and they both accept NEMA 5-15P and 5-20P plugs.

The 3121 and 4121 require a withdrawal force of 1.3 kg to 6.7 kg. Initial contact resistance is 10 MOhms (maximum) and its insulation resistance is 100 MOhms (minimum) at 500 V DC with a dielectric withstanding voltage of 2000 V AC for one minute.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement