Industrial Electronics

High performance NEMA-mains socket outlets

06 March 2024

The SCHURTER NR520R mains socket outlet, as an additional variant to the NR010, NR020 and NR021 models, represents an even more powerful performance to the NEMA mains socket outlet portfolio. The new NR520R complies with UL 498 and CSA C22.2 no. 42.

The higher load capacity of 20 A at 125 V AC makes the NR520R particularly suitable for demanding applications where both high performance and temperature resistance up to 150° C are required. The NR520R mains sockets are ideal for applications in data centers, telecommunications, power distributionSource: SCHURTERSource: SCHURTER and energy management.

Simple installation, maximum safety
The new NR520R power sockets from SCHURTER are designed for particularly efficient snap-in installation and can be wired particularly quickly and easily thanks to IDC or Quick Connect terminals. With these features, the NR520R combines the highest safety and performance standards with time-saving and user-friendly installation. This is particularly interesting for manufacturers of power distribution products. After all: safe, effective and efficient.

Black, white or gray
The NR520R from SCHURTER is available in three different colors: black, grey and white. These color options not only offer aesthetic advantages, but also enable targeted adaptation to different environments and areas of application.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement