New Yorker Electronics has announced the release of the new Vishay BC Components 193 PUR-SI series aluminum electrolytic capacitors power ultra high ripple current snap-in for solar power applications. Capacitors play a critical role converting the DC power produced by solar cells into AC power for use in electricity grids. Designed for solar applications, the new solar 193 PUR-SI power capacitors offer rated voltage of 500 V and
Source: New Yorker Electronics useful life of 6,000 hours at a maximum operating temperature of 105° C.
These devices have a rated ripple current up to 2.52 A at 450 V. The 193 PUR-SI solar devices, with a capacitance range of 220 µF to 560 µF, are ideally suited for smoothing, filtering and energy storage in pulsed power applications. The Vishay capacitors range in equivalent series resistance from 350 to 900 mOhms, range in size from 35 mm diameter x 30 mm long through 35 mm diameter x 60 mm long and can withstand operating temperatures from -40° C to 105° C. They are box shipped and fully RoHS compliant.
New Yorker Electronics is a franchise distributor for Vishay and supplies its full line of discrete semiconductors (diodes, MOSFETs and infrared optoelectronics) and passive electronic components (resistors, inductors and capacitors).