Industrial Electronics

VPG foil resistors new space-saving flip chip resistor released by New Yorker Electronics

17 August 2021

New Yorker Electronics has released the new FRFS0402 series VPG ultra high precision Z1 foil technology flip chip resistor. With its standoff terminal construction for mounting reliability, the FRFS provides a load life stability of 0.01% (100 ppm) with a temperature coefficient of resistance of ±2.5 ppm/° C.

The FRFS has a non-inductive, non-capacitive design. It is based on the new generation Z1 foil technology of precision foil resistor elements by Vishay Precision Group (VPG). The VPG FRFS flip chip configuration provides a substantial PCB space saving as compared to a surface mount chip with wraparound terminations. VPG considers it to be the smallest surface mount resistor with real ultra high-precision performance.

The standoff construction allows visual inspection of the solder connection after mounting, which is impossible in standard flip chip construction due to close attachment to the PCB. In addition, this construction increases the rated power, due to the increased heat dissipation through the thick terminals.

To acquire a precision resistance value, the bulk metal foil chip is trimmed by selectively removing built-in shorting bars. To increase the resistance in known increments, marked areas are cut, producing progressively smaller increases in resistance. This method reduces the effect of hot spots and improves the long-term stability of bulk metal foil resistors.

The FRFS Series boasts a resistance range of 170 Ω to 1k Ω, including every value within this range. It is available in five different tolerance ranges from ±0.05% through ±1.0% and supplies power to 75 mW.

The unique non-hotspot design features more robust solder pads and increases the power rating – field-proven for two years. The FRFS0402 is ideal for demanding applications such as 5G, fiber optics data transmission networks or high temperature sensors. Its gold-finished solderable terminals are intended for high-temperature applications (above 200° C).

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement