Industrial Electronics

New Yorker Electronics releases Sumida high-current PIN power inductor

25 June 2021

New Yorker Electronics has announced the release of the Sumida DEP1623 ferrite core PIN power inductor. The Sumida DEP1623 features a high-current power supply and low DC resistance. This inductor is wound by flat wire and assembled with the manganese-zinc ferrite core. It is typically used in digital amplifier filters in home theater and large LCDs.

The Sumida power inductor also features a ferrite core construction for low losses at high frequencies and the Source: New Yorker ElectronicsSource: New Yorker Electronicsinductor is magnetically shielded to block external magnetism to the inductor and any external affects of the inner magnetism for low radiation noise. It has an operating temperature range of -40° C to 125° C (including coil’s self temperature rise) and a moisture sensitivity level of 1. The unit it 27.2 mm × 16.9 mm × 22.7 mm and weighs 9.85 g. It is available for pallet packaging at 40 pieces per pallet.

Inductance ranges are from 3.30 uH to 22.0 uH with its DC resistance at 2.53 m Ω 20° C. The product is RoHS compliant and halogen free.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement