Industrial Electronics

Compact high-performance computer for IoT edge applications

31 March 2021

Embedded computing solutions provider Advantech has unveiled its UNO-238 compact internet of things (IoT) edge computer. Powered by the latest 8th generation Intel® Core®-I processor, UNO-238 provides a competitively priced computing solution in an optimized compact form factor.

Designed for high-performance computing 8th gen applications, UNO-238 offers an up to 50% improvement in performance compared to the previous model. The system also features swappable RAM for increased flexibility and easy maintenance, while the built-in onboard 32 GB embedded multimedia card storage with dual M.2 expansion enables rapid deployment for diverse IoT applications. The power supply is equipped with a lockable threaded DC jack to ensure stable and reliable operation. Overall, UNO-238 provides a reliable edge computing solution that is an ideal platform for IT-level applications that require semi-industrial yet cost-efficient computing solutions

Upgraded computing performance with compact form factor

UNO-238 is a competitively priced solution that delivers high-performance computing for heavy loading and multitasking operations. It is equipped with an 8th gen Intel® Core®-I Whiskey Lake processor that offers an improved computing performance of up to 50% than 6th gen Intel® Core®-I Sky Lake. Moreover, the system’s compact design (150 mm x 106 mm x 60 mm/5.91 in x 4.22 in x 2.36 in) is 16% smaller than its predecessor, saving installation space.

Optimized I/O with dual M.2 expansion slots for Wi-Fi and LTE

To satisfy most factory usage requirements, UNO-238 offers multiple I/O including two GbE, four USB 3.2, two RS-232/422/485, eight GPIO, one HDMI, and one DisplayPort. The provision of USB 3.2 Gen 2 enables twice as fast data transfer rates compared with USB Gen 1, delivering optimal efficiency for superior computing performance. Additionally, to facilitate IoT applications, UNO-238 can be integrated with additional LTE/Wi-Fi modules for enhanced connectivity and communication via the M.2 2230 (E-key) and M.2 3042/3052 (B-key) slots. The system’s versatile I/O ensures UNO-238 can support diverse factory applications, such as factory automation, process automation and manufacturing execution systems (MES) operations.

Swappable RAM for flexible configuration and integration

To ensure available system resources for diverse usage scenarios, the mechanical design of the UNO-238 system has been optimized for easy RAM swapping. Equipped with a removable heatsink, UNO-238 enables convenient installation without disassembling the entire chassis. Customers can select the RAM capacity according to their usage requirements to achieve high applicability and integration potential. Overall, UNO-238 provides a competitively priced, reliable computing solution that can reduce downtime and enhance process efficiency.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement