Vishay Intertechnology Inc. has introduced a new series of AEC-Q200 qualified high voltage thick film chip resistors. Offering working voltages to 3000 V, stability of 1.0%, and power ratings up to 1.0 W, the Vishay Techno CRHA series is available in five compact case sizes ranging from 1206 to 2512.
With their high voltage handling capability — combined with better accuracy and stability than most standard thick film chip resistors — the automotive grade devices released today enable designers to
Source: Vishay Intertechnology Inc.reduce component counts, placement costs and PCB size.
The resistors offer a wide resistance range from 2 MΩ to 500 MΩ, tolerances down to ±1.0 %, and temperature coefficients of ±100 ppm/° C. These specifications make the devices ideal for battery management and voltage monitoring, division, and regulation in power inverters and high voltage power supplies for automotive, industrial, and medical applications.
CRHA series resistors feature solder-coated nickel barrier terminations in a three-sided wraparound configurations. The devices are RoHS-compliant with exemption, and halogen-free.
Samples and production quantities of the CRHA series are available now with lead times of 8 to 12 weeks. Pricing for U.S. delivery only ranges from $0.46 to $0.66 per piece, depending on order quantity and device ratings.