Industrial Electronics

VRPower smart power stages increase efficiency to support latest generation of microprocessors

15 March 2021

Vishay Intertechnology Inc. has launched nine new 70 A, 80 A, and 100 A VRPower smart power stages with integrated current and temperature monitoring in the thermally enhanced 5 mm x 6 mm PowerPAK MLP56-39 package. Designed to reduce energy costs for data centers and other high performance computing and 5G mobile infrastructure telecom applications, the Vishay Siliconix SiC8xx family of smart power stages deliver high energy efficiency and current reporting accuracy.

The power stages released today combine power metal-oxide semiconductor field-effect transistors (MOSFETs) and an advanced driver integrated circuit. The devices’ high energy efficiency is a result of their internal MOSFETs’ state of the art TrenchFET Gen IV technology, which delivers industry benchmark performance to significantly reduce switching and conduction losses. The SiC8xx smart power stages Source: Vishay Intertechnology Inc.Source: Vishay Intertechnology Inc.deliver peak efficiency above 93% in various application conditions. A diode emulation mode can be enabled at light loads for high efficiency over the full load range.

While solutions that monitor power consumption using inductor DC resistance sensing offer current reporting accuracy of 7%, the SiC8xx family utilizes low side MOSFET sensing for accuracy of less than 3%. This translates into better performance and improved thermal management for high current processors and systems on chip such as those from Intel Corporation, Advanced Micro Devices Inc. and Nvidia Corporation. The devices are optimized for synchronous buck converters; multi-phase voltage regulator downs for CUPs, GPUs and memory; and DC/DC VR modules.

The SiC8xx smart power stages offer a wide input range of 4.5 V to 21 V, and high switching frequencies of up to 2 MHz. Fault protection features include high side MOSFET short and overcurrent alerts, over-temperature protection, and undervoltage lockout (UVLO). The SiC8xx family supports 3.3 V and 5 V pulse width modulation (PWM) logic with tri-state for compatibility with a wide range of PWM controllers.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement