Analog/Mixed Signal

Pressure transducer for harsh environments limits downtime and failure

24 February 2021

Due to increased demand among design engineers for high reliability sensors and components in the industrial and commercial transportation (ICT) and industrial space, TE Connectivity has developed a pressure transducer that can operate in extreme conditions at pressures up to 700 bar.

The M9100 pressure transducer can operate in extreme conditions at pressures up to 700 bar. Source: TE ConnectivityThe M9100 pressure transducer can operate in extreme conditions at pressures up to 700 bar. Source: TE ConnectivityCalled the M9100, the transducer is based on TE’s microfused strain gauge technology and is available in standard configurations, provides durability against pressure spikes and is less prone to errors and maintenance. Additionally, the devices can perform reliable sensor operation even submerged in water.

The transducer can withstand nearby electrical noise and can be installed next to EMI emitting components. Electrical protection is also available to the power supply in the case of poor power supply control and reduces the risk of system issues.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement