Industrial Electronics

Predefined test systems enable quick, accurate and easy testing to EMC and wireless component standards

17 November 2020

A complete range of predefined systems for testing to the latest electromagnetic compatibility (EMC) military, commercial and automotive standards as well as wireless component testing has been developed by AR RF/Microwave Instrumentation. These new systems, powered by AR amplifiers, make testing faster and easier with accuracy and reliability that comes from using AR equipment.

AR now offers systems that test to the following EMC standards:Source: AR RF/Microwave InstrumentationSource: AR RF/Microwave Instrumentation

  • IEC 61000-4-3
  • ISO 11451-2
  • ISO 11452-2
  • MIL-STD-461

Additionally, to increase support for wireless component manufacturers, AR has developed a line of predefined radio frequency (RF) distribution test systems. AR offers these RF test systems to satisfy applications such as wireless component reliability testing, including high-temperature operating life.

For each standard and test within the EMC and wireless component markets, a variety of predefined systems are available. If needed, these systems can be tailored and customized to meet specific applications, as well as additional test requirements.

Discover more about EMC testing and standards.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement