Industrial Electronics

Littelfuse TVS diode arrays safeguard consumer electronics

14 October 2020

Littelfuse Inc. has launched a new series of 50 A unidirectional transient-voltage-suppression (TVS) diode arrays, SPA® Diodes. Compared to solutions currently available on the market, the SP1250-01ETG 50 A unidirectional TVS diode arrays provide superior protection via lower clamping voltage and low leakage current, all in a PCB space-saving footprint.

Typical markets and applications for the SP1250-01ETG include:

  • Consumer electronics – desktops, servers and notebooks
  • Computer peripherals
  • Medical equipment
  • Point-of-sale (POS) terminals
  • Test equipment/instrumentation
  • Portable battery

The SP1250 discrete unidirectional TVS diode array is fabricated in a proprietary silicon avalanche technology.Source: Littelfuse Inc.Source: Littelfuse Inc. These diode arrays provide high ESD (electrostatic discharge) protection for consumer electronic equipment. The SP1250 safely absorbs repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Each device can dissipate up to 50 A 8/20 μs surge event.

The SP1250-01ETG series TVS diode arrays offer these key benefits:

  • Robust protection against electrical threats due to its high surge capability (50 A, tP=8/20 μs) and low clamping performance (8.7V; TYP, Ipp=50 A).
  • Extended operating life resulting from low leakage current, 0.02 μA (TYP) at 5 V.
  • Easy mounting in small PCB spaces with a compact SOD-882 DFN package (0402 footprint).
  • Highly reliable performance as an AEC-Q101 qualified solution.

The SP1250-01ETG series is provided in tape and reel format in quantities of 3,000. Sample requests can be placed through authorized Littelfuse distributors worldwide.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement