Industrial Electronics

New capacitor supplies ultra-stable performance throughout temperature and voltage range

24 September 2020

New Yorker Electronics has announced the release of Exxelia’s new 253P series of wrap-and-fill high temperature polytetrafluoroethylene (PTFE) film capacitors. The PTFE device is the most stable 200° C film capacitor on the market with stability of less than 2.5% and capacitance from 0.22 μF to 1 μF under 250 V DC to 800 V DC.

The Exxelia 253P Series offers the lowest loss characteristic of all film technologies: less than 0.1% at extreme temperatures (200° C) with excellent life performance in operations. Its great resistance to vibrations, shocks and to over voltage make it ideal for oil and gas applications as well as defense and civil aviation. The Source: New Yorker ElectronicsSource: New Yorker Electronicscapacitors come in standard tolerances of ±10% and ±5% and operate at temperatures between -55° C and 200° C.

These wrap-and-fill capacitors are constructed with non-inductive wound PTFE metallized polymer film in a flame retardant tape wrap and high-temperature resin end fill. Lead material for PTFE less than 600 V PTFE uses insulated silver stranded copper wire and uses MIL-W-16878/4 (Type E) wire for those greater than 600 V. It is capable of withstanding a 5 lb pull force on lead axis.

PTFE is the only film able to preserve its properties beginning from cryogenic temperature up to 200° C, making it suitable for high-temperature sampler-blocker and stopping sampler applications. Polystyrene capacitors are perfect as precision capacitors for time constant and filter applications in aeronautics, defense, rail, telecom and medical fields.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement