Industrial Electronics

Heilind Electronics introduces LUMAWISE Endurance S connector system from TE Connectivity

15 July 2020

Electronic components supplier Heilind Electronics has introduced the LUMAWISE Endurance S Connector System from TE Connectivity (TE) as an ecosystem of products designed for sensor modules and other control system applications.

The sensor-ready components of the LUMAWISE offer all the original Endurance S benefits, along with expanded electrical ratings and alternate key combinations for protected mating. The solution helps to reduce the complexity of street lighting architecture by removing the need for auxiliary modules and associated wiring.

TE’s LUMAWISE Endurance S is comprised of a standardized Zhaga-certified, sensor-ready interface between the receptacle and module base or ceiling cap. One of the key features of the item is its improved sealing when Source: Heilind ElectronicsSource: Heilind Electronicscompared to other systems: The IP66-rated receptacle assembly extends the product life in harsh environments, while the base and dome combinations provide a sealed electrical interface and robust packaging solution.

A simple push-and-twist lock feature allows the product to be installed quickly and easily without the use of special tools and with just one hand. The connectors can be exchanged and upgraded in only a few seconds, without the need to electrically isolate the lighting pole.

The LUMAWISE features a compact design that is not only UV-resistant, but also visually appealing. The product also offers industry-standard assembly and multiple mounting options for design flexibility.

Best suited for LED light sources and drivers in outdoor luminaires, TE’s LUMAWISE Endurance S Connector System responds to the need for greater flexibility and connectivity in luminaire design and street lighting architecture.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement