Nippon Pulse is custom designing motion controller boards that use the Nippon Pulse Commander core for multi-axis applications. The boards can be designed to meet unique specifications, helping streamline the design process to bring a new product to market faster or reduce the manufacture and testing time on an existing product.
Custom motion controller designs are advantageous when an application has been developed, tested and is
Source: Nippon Pulse Americaready to move toward wider manufacture. They are meant to reduce cost and improve reliability of the product by simplifying or eliminating interconnections between components. The custom design will contain all components necessary to operate such as drives, controllers, safety and input/output (I/O). It can then be put into the completed application design to ramp up to production faster.
A custom motion control board is suitable for any application design that needs multiple axes of movement, or has many I/Os, such as laser engraving, 3D printing, vending machines, semiconductor processing, life science applications, ATMs, gaming machines or medical lab automation.