Industrial Electronics

Cables with rubber boots minimize taping

27 April 2020

Wireless network antenna manufacturer KP Performance Antennas has released a new series of cables with Source: KP Performance AntennasSource: KP Performance Antennasrubber boots that are ideal for installations in tight areas where it is difficult to tape individual connectors.

KP’s new line of N-type male and RP-SMA male cables includes seven models with rubber boots to fully cover the connectors and provide an additional level of weatherproofing protection. This feature reduces time to tower by minimizing the taping of connectors. These white rubber boots are UV-resistant, rated from -40° C to +65° C and are designed to last in the toughest environments.

The RP-SMA to N-male and N-male to N-male LMR 195 cables with boots are available in 8-, 18- and 24-inch lengths. Also available as two pack options are N-male to RP-SMA LMR 195, 8-inch cables with boots, and N-male to N-male LL142, 12-inch cables with boots for high frequency operation up to 12 GHz.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement