Industrial & Medical Technology

Next-generation glassware washers help laboratories meet safety and sanitation standards

21 April 2020

Miele, a manufacturer of laboratory glassware washers, has unveiled six new models for North America that offer maximum cleanliness, reliability, consistency and flexibility to meet stringent safety and sanitary demands of productive laboratories. Offering lab professionals fast and effective reprocessing of Source: MieleSource: Mielecontaminated glassware and equipment, the new models from Miele include a plug and play, 115 V under-counter washer (PLW 8505), a medium chamber washer (PLW 6111; two configurations) and a large chamber washer (PLW 86 Series; three configurations).

The full portfolio of laboratory glassware washers from Miele are ideally suited for service in labs dedicated to clinical diagnostics, pharmaceutical, biotech, food and beverage, specialty and petrochemicals, water and wastewater treatment, environmental testing, general industrial, education and medical research.

Model highlights include:

Miele PLW 8505 (115V) Laboratory Glassware Washer:

    • Ideal for classroom labs in schools, water treatment plants or any lab currently washing by hand.
    • Offers everyday reliable cleaning performance in an undercounter design, 23 5/8 in wide.
    • Performance/cycle: 39 narrow-neck/lab glassware with injectors.
    • Simple to operate with LED color display and touch-on-glass.
    • Includes a steam condenser, stainless steel interior and two integrated dispensing pumps.
    • Features a sturdy drop-down glass window door that allows observation of the wash chamber when in operation.
    • Hygienic 1.4404/316L stainless quality chamber.
    • A lower level injector basket offers a total of 39 injectors ideal for cleaning narrow-necked glassware.
    • Also available with an optional upper basket to cover all glassware washing needs without any additional inserts to switch out.

Miele PLW 6111 SlimLine Lab Washer:

    • Offers comprehensive and systematic solutions to the reprocessing of laboratory glassware for analytical experiments.
    • Compact SlimLine design: just 23 3/8 in wide, fits the smallest of spaces while ensuring a high capacity.
    • Performance/cycle 126 narrow-neck glasses or 121 pipettes — 7.42 (210) l capacity.
    • Flexibility offered by innovative SmartLoad system that enables efficient use of chamber space by creating four different levels with different vertical clearances to perfectly match the goods requiring reprocessing.
    • Ergonomic loading and unloading — telescopic runners.
    • All information visible at-a-glance on 3.5 in display with flush controls with uninterrupted touch glass screen, with 40 program slots.
    • Full glass door with integrated chamber lighting and automatic door lock.
    • Includes a drain pump, heated boiler, steam condenser, chamber lighting, HEPA H14 filter for sterile drying air, printer and conductivity sensor.
    • Offers RS232 port for connecting to a printer or PC.

Miele PLW 86 Series Large Chamber Washers:

    • Unsurpassed benefits of performance, ease of operation and long-term service for productive laboratories.
    • Single/double door, 2 ft 11 7/16 in (900 mm) wide, 12.40 (351) l usable capacity,
    • Or, 3 ft 9 1/4 in (1,150 mm) wide, 12.40 (351) l usable capacity.
    • Performance/cycle 216 laboratory flasks, 588 vials or 294 pipettes.
    • New flexible and modular (SimpleLoad) racking system of accessories provides ultimate versatility and ensures correct, efficient loading of glassware for optimum results every time.
    • Innovative two-pump system for maximum performance: variable speed pump saves energy and enables circulation pressure and water consumption to adjust to any wash load.
    • Recycling tank reuses final rinse water in a subsequent wash or pre-wash, shortens process cycle thus saving water and power.
    • Reliable results as all models feature spray arm monitoring and a conductivity sensor that ensures the security and quality of the cleaning process.
    • Excellent drying results with a powerful hot air dryer and HEPA 14 filter that reduces batch time and facilitates seamless process operations.
    • Flush-fitted 7 in control panel, with over 200 programs, designed to be intuitive and simple-to-use.
    • Hygienic 1.4404/316 L steel quality chamber, with three-color interior lighting allows the wash status to be seen at-a-glance from a distance.
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement