Semiconductors and Components

High power front-end modules for Wi-Fi 6 applications from Skyworks

26 February 2020

Skyworks has unveiled SKY85333 -11 (2.4 GHz) and SKY85747-11 (5 GHz) -- two new front-end modules Source: SkyworksSource: Skyworks(FEMs) in a portfolio of solutions designed for high power Wi-Fi 6 (802.11ax) applications and systems. These highly integrated FEMs incorporate switching, low-noise amplifier (LNA) with bypass and power amplifier (PA) for devices such as networking and WLAN-enabled wireless video streaming systems.

Both devices feature very low EVM floor with 1024 QAM signal which improves throughput and meets requirements for MU-MIMO operation. The modules offer extremely high linear output power - up to regulation limits for improving coverage range. The SKY85333-11 and SKY85747-11 are available now in a compact LGA (24-pin, 3 x 5 mm) package and support leading reference designs.

Features:

• Integrated module includes high-performance PA, LNA with bypass and transmit/receive switch

• High linear output power and low receive noise figure improves system sensitivity and coverage range

• Fully matched input and output

• Compact LGA (24-pin, 3 x 5 mm) package

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement