Industrial Electronics

Saelig introduces RBD 9103 USB graphing picoammeter

24 February 2020

Saelig Company Inc. has announced the availability of the RBD 9103 USB graphing picoammeter, a compact, versatile, general-purpose picoammeter designed to accurately measure DC current from nanoamps to milliamps via its isolated BNC input. This rugged, portable and affordable picocurrent sensor is available with Source: Saelig Company Inc. Source: Saelig Company Inc. high-speed and high-voltage options, optional bias and 5 kV DC float isolation. The 9103 USB picoammeter measures bipolar DC current and can be biased from an optional built-in fixed +90 V DC bias, or an external low-noise DC power supply. It comes with an NIST-traceable calibration certificate.

The 9103 can take accurate current measurements from 1 pA to 2.499 mA at sample rates up to 500 Sa/s. The user-friendly PC software interface supplied provides optimal control and quick access to all functions such as data recording and graphing. The 9103 is also compatible with OSx, Linux, Matlab and LabView, and can be controlled via a simple ASCII interface.

The 9103 is available in four models:

  • Standard: sample rate 40 Sa/s and optional 90 V fixed or external bias.
  • High-speed: sample rate 500 Sa/s and optional 90 V fixed or external bias.
  • High-voltage: sample rate 40 Sa/s, isolated input can float up to 5 kV DC
  • High-speed/high-voltage: sample rate 500 Sa/s, floats up to 5 kV DC

Designed to provide precise bipolar DC current measurements even in noisy environments such as synchrotron beam lines, the 9103 is equally suited for diode and IC I/V characterization. With unique qualities like DC voltage isolation from chassis ground to 5 kV, possibilities for researchers include direct DC current measurement of very small electron and photo multiplier signals. Electron and ion beam measurements can be biased to reduce secondary electrons or to retard the beam as needed for experiments. The 9103 is also multi-channel capable — up to 127 units can be synchronized together.

Compact (2.11 in x 6.68 in x 6.30 in) and lightweight (1.5 lbs), the 9103 is made in the U.S. by RBD Instruments, a provider of innovative products for the high-vacuum and ultra-high-vacuum industries.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement