Large Display

Improved versaltility from new modular industrial display

12 February 2020

Emerson, an automation and commercial and residential supplier, has released the RXi industrial display models and panel PC products for monitoring, visualizing and enhancing production processes in life sciences, metals and mining, power and water, and manufacturing and machinery.Source: Emerson Electric Co.Source: Emerson Electric Co.

A modular design is foundational to the industrial display platform, enabling users to select the right configuration based on application needs and minimizing lifecycle cost through flexibility, easy serviceability and field upgradeability. In addition, the vivid and responsive displays improve an operator’s capabilities to make better decisions.

RXi industrial displays are designed to work with both Emerson’s programmable logic control (PLC), programmable automation control (PAC) solutions and third-party control systems. The RXi industrial display portfolio features standardized physical designs to minimize the variety of enclosure cutouts required for OEM applications, making each display easily replaceable and upgradeable in the field with no need to modify existing or install new cabinets.

Three display types provide options for a variety of applications.

  • RXi - Panel PC includes a high-performance and rugged industrial PC for powerful computing capabilities.
  • RXi - Industrial Monitor works with most industrial or commercial PCs for plant floor visualization.
  • Xi - Web Panel supports web-hosted applications.

Displays are available in sizes ranging from seven to 24 in, providing a single, scalable platform for a multitude of operations and applications. Key features for all models include vivid projective capacitive, multi-touch screens that can operate in temperatures from -4° to 149° F and optional sunlight readable screens on select sizes. The portfolio carries multiple certifications for high performance in rugged environments and is IP66-certified for protection against dust and strong jets of water.

For more information on the RXi industrial display and Panel PC portfolio, please visit Emerson's Industrial Displays website.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement