Wired Connectivity

Chassis Plans BFX Bi-fold Rugged LCD Display Systems Now Shipping

25 September 2018

Chassis Plans, known for its combat-proven technology, is now shipping their industry-leading twin BFX displays.

The BFX offers rugged, military-grade, high-performance, 2U rackmount, LCD panel displays with two 24 in TFT LCD displays, with per panel resolution of 1,920 x 1,200, 1000:1 contrast ratio and 4 ms response time. Both Source: Chassis Plans Source: Chassis Plans display screens are offered with bonded cover glass with anti-reflection and EMI surface treatments for MIL-STD-461G certification. The BFX1-241 model is optimized for reliable operation in extreme outdoor and challenging environments and can operate in widely varied temperatures (0° C to 50° C or -25° C to 60° C).

The BFX displays support a wide range of video resolutions — from 640 x 480 all the way up to 1,920 x 1,200; video inputs include VGA, DVI Dual Link, HDMI, DVI-D and NTSC/PAL/SECAM video, as well as composite video and S-Video.

Additional features: system information, on-screen display (OSD) position, scaling to fill screen and fill to aspect ratio, OSD timeout, factory reset, OSD menu transparency, horizontal and vertical image inversion, picture in picture, picture-by-picture variable positions and RS-232 or Ethernet command and control.

Other functions and options include up to 10 bit per color, 16.7 million colors, OSD menu, image scaling: up scaling to fit input to panel resolution. Image control features include auto configuration, brightness, contrast, clock, phase, color temperature, image position, saturation, hue and gamma.

In addition to its outstanding video performance, the BFX displays include two integrated, water resistant speakers. Chassis Plans’ BFX displays can operate on a range of power sources — including universal input 85 to 245 V AC MIL-STD-1275/704 28 V DC, with options for 12 V DC and 400 Hz AC input as well.

For more details and a data sheet regarding the new BFX family of ruggedized displays, please visit Chassis Plans.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement