Electronics and Semiconductors

New surface-mount fully integrated current sensors offer easy handling and layout for high current density applications

07 November 2019

Source: Allegro MicroSystemsSource: Allegro MicroSystemsAllegro MicroSystems, a provider of power and sensing solutions for motion control and energy efficient systems, has unveiled ease-of-use enhancements to its high current fully integrated ACS772/3 current sensor CB package family.

These automotive grade high voltage isolation current sensors already provide economical and precise solutions for both AC and DC current sensing up to 400A. Building on that leadership and deep customer-understanding, Allegro’s new surface-mount lead form option for the CB package is the answer to many customer challenges by providing a flexible solution for space constrained applications.

The ACS772/3 family of current sensor ICs has an enhanced feature set that helps engineers simplify their bill of materials and improve efficiency in the toughest of applications:

  • Small form footprint over competing solutions
  • Very fast 2.5uS response time that enables overcurrent fault detection - ideal for safety-critical applications
  • Enhanced working isolation voltages up to 1300 V+ for basic DC voltage, and 650 V+ for reinforced isolation DC voltage - No need for opto-isolators or other costly isolation techniques.
  • High accuracy of +/-2.1% over the lifetime of the IC

These features make the ACS772/3 family ideal for a range of applications from industrial robotics to electric vehicles.

For more details on the ACS772/3 family, including the new surface-mount option, and to learn more from Allegro’s current sensor team, visit allegromicro.com for device specifications and the datasheets for the ACS772 and ACS773. Check out the application notes such as the ACS772 and DC Current Capability and Fuse Characteristics of Current Sensors found in our Insights & Innovations library

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement