Industrial Electronics

Saelig debuts Rigol Technologies DS1202Z-E 200MHz two-channel oscilloscope

31 October 2019

Saelig Company Inc. has introduced the Rigol Technologies DS1202Z-E 200MHz two-channel oscilloscope. The Source: Saelig Company Inc.Source: Saelig Company Inc.DS1000Z-E series is a high-performance and economic digital oscilloscope for the designing, debugging and educational requirements of the mainstream digital oscilloscope market.

The DS1202Z-E comes standard with 24 Mpts of waveform memory, a 60,000 frame-segmented record mode, standard serial decode and triggering capability, high resolution FFT, 15 trigger types and 37 integrated measurements. These features make the DS1202Z-E a powerful, capable, and affordable debug and analysis tool for design engineers. With 200 MHz bandwidth and a 1.75 nanosecond risetime, the device provides the performance needed to visualize signal artifacts on higher speed signals.

Specifications:

  • Analog channel bandwidth: 200 MHz
  • Two analog channels
  • Real-time sample rate up to 1 GSa/s
  • Memory depth up to 24 Mpts
  • Up to 30,000 wfms/s waveform capture rate
  • Up to 60,000 frames hardware real-time waveform recording and playback functions
  • Innovative "UltraVision" technology
  • Various trigger and bus decoding functions
  • Low noise floor, vertical scale range: 1 mV/div to 10 V/div
  • Various interfaces: USB host and device, LAN (LXI), AUX
  • Compact size, lightweight, easy to use
  • 7 in WVGA (800 x 480) TFT LCD, intensity graded color display
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement