Industrial Electronics

ASC low-profile film capacitors for PCB mounting

06 June 2019

New Yorker Electronics is distributing the American Shizuki Capacitors' (ASC) MEC-DL low-profile DC filter/link capacitor line of film capacitors. Designed primarily for PCB mounting, these low-profile capacitors are ideal for frequency converters, micro inverters and DC filtering applications. The most common application is the inverter solar market and they excel in other inverter applications where a low-profile capacitor is required.

The lead spacing and compact size are conducive for low inductance (less than 1 nH per milometer of lead spacing), and are available with single or dual leads.

The low-profile version offers a capacitance range of 13 uF to 66 uF, has a ±10% tolerance and comes in 450 V DC and 850 V DC. The terminals are tin-plated copper wire and mounted in PCB through hole.

Source: New Yorker ElectronicsSource: New Yorker ElectronicsASC's MEC-DL low-profile DC film capacitors are custom-order only. ASC specializes in creating made-to-order solutions for unique applications. Custom sizing on all lines is always an option.

New Yorker Electronics now maintains the full MEC-DL line, with the standard MEC-DL capacitor series, the MEC-DL metalized polypropylene high-humidity resistant (HHR) film capacitors and the low-profile DC film series. Noted for its low ESR and dry construction, the series has a capacitance range of 10 uF to 100 uF and voltages of 450 V DC, 850 V DC and 950 V DC.

Data sheet: MEC-DL Low-Profile Series

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement