Power

New Yorker Electronics releases ASC Capacitor's inverter filter power capacitors

02 July 2020

New Yorker Electronics has announced the release of the new ASC Capacitors Inverter Filter Power (IFP) DC Filter Capacitors. The IFP series has been designed for use in modular DC link mounting and features singular connections with high ripple current and low equivalent series resistance.

Their cylindrical shape and terminal spacing reveal its original application as a drop-in replacement for Source: New Yorker ElectronicsSource: New Yorker Electronicselectrolytics. Now applications include, but are not limited to: Frequency converters, solar power inverters, motor drives and other DC filtering applications. Typically, film capacitors can handle much higher currents and as a result, bulk capacitance can be reduced. The IFP series from New Yorker Electronics has a capacitance range of up to 4420 µF. It can be used alone or in arrays for high bulk capacitance and bus filtering.

The capacitors are potted with urethane, which provides superior thermal conductivity to help transfer internal heating at high current levels to the aluminum shell, extending the life of the capacitor. It can be mounted in any position and its male (M6-M8) and female (M5-M8) terminals are tin-plated brass.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement