Medical Devices and Healthcare IT

Powering wearables with carbon nanotube forests

08 May 2019

A new flexible power source has been designed to expand applications for self‐powered stretchable electronics in wearable and biomedical electronics. Stretchable supercapacitors hold onto electrical charge and release it as necessary, and can be pulled to 800% of their original size for thousands of cycles and continue functioning.The 3D, vertical CNTs are 10-30 micrometers high. Source: Michigan State UniversityThe 3D, vertical CNTs are 10-30 micrometers high. Source: Michigan State University

The power devices engineered by researchers from Michigan State University, Duke University, U.S. Naval Research Laboratory, Huazhong University of Science and Technology (China) and MIT are based on crumpled vertically aligned carbon nanotube (CNT) forests transferred onto an elastomer substrate. The 3D, vertical CNTs are 10-30 micrometers high and can stretch and conform to large surface areas without losing electrical conductivity. Crumpled CNT forest electrodes can be easily modified with impregnated metal oxide nanoparticles to improve the specific capacitance and energy density of the supercapacitors.

Electrical conduction is maintained even when the material is stretched in more than one direction, making the CNT forests suitable for inclusion in wearable medical monitors that must conform to body surfaces or in implantable devices that diagnose disease or track patient health.

To contact the author of this article, email shimmelstein@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement