Distribution

Power over Ethernet add-on board released for Raspberry Pi 3 Model B+

10 January 2019

The PoE add-in board. Source: Newark/Element14The PoE add-in board. Source: Newark/Element14Newark Element14 has introduced a Power over Ethernet (PoE) add-on board for the Raspberry Pi 3 Model B+, removing the need for a separate power supply for the developer board.

Element14 said that PoE is one of the most desired offerings for Raspberry Pi because of the growing need in the professional and maker market for using the board as an embedded device.

Features include PoE 802.3af compliant, PoE Boot, fully isolated switch-mode power supply (SMPS), 36 V to 56 V input voltage, 5 V output voltage, fan control and plug-and-play compatibility with the Raspberry Pi 3 Model B+.

The add-on board is now available from Newark Element14 on its website.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement