Consumer Electronics

Hybrid protection module guards valuable consumer electronics from sustained overcurrents and overvoltages

10 January 2019

Littelfuse, Inc. has introduced the first of a series of bidirectional TVS diode arrays (SPA diodes) designed to protect high-end consumer and wearable electronics from damaging electrostatic discharge (ESD)-generating events. The SP1333-01UTG, the first TVS diode array in the SP1333 series, with a breakdown voltage of 3.3 V, incorporates back-to-back diodes fabricated using a proprietary silicon avalanche technology. This back-to-back configuration Source: Littelfuse, Inc.Source: Littelfuse, Inc.provides symmetrical data line protection from ESDs up to ±30 kV, safely absorbing repetitive ESD strikes without performance degradation. Low clamping voltages allow the SP1333 series to tolerate surges greater than 5 A, for the extended operating life of the electronics they protect.

Typical applications for SP1333 series TVS diode arrays include:

  • Mobile/smartphones
  • Portable medical devices
  • MP3/PMP devices,
  • Portable navigation devices
  • Small size panels
  • Tablets
  • Point of sale terminals

SP1333 series TVS diode arrays offer the following benefits:

  • Low capacitance (just 10 pF per I/O) helps preserve signal integrity and minimizes data losses.
  • Very low (less than 50 nA) parasitic leakage is optimized to extend operating life.
  • A combination of high (greater than 5 A) surge tolerance and ±30 kV ESD protection for more robust protection against electrical threats.

Availability
SP1333 series TVS diode arrays are available in a surface-mount 0201DFN package in tape and reel format in quantities of 15,000. Sample requests may be placed through authorized Littelfuse distributors worldwide. For a listing of Littelfuse distributors, please visit Littelfuse.com.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement