Lighting

Extra Long Life LEDs for Outdoor and Industrial Lighting

20 November 2018

The S3030 LED. Source: Osram OptoThe S3030 LED. Source: Osram OptoOsram Opto Semiconductors has entered the mid-power light emitting diode (LED) market targeted at the general lighting segment.

The S3030 LEDs can be used for both outdoor and industrial lighting, operating in extreme conditions with flexibility in forward voltage and luminous flux and lasting for 75,000 hours.

The LED features optimized phosphor, lead frame and chip design for an improved efficiency of 146 lm/W. The devices are available in two versions with a power rating of 1.0 W at 6 V and a luminous flux of 138 to 148 lumens. The beam angle of 120 degrees and low thermal resistance of about 8.9 K/W make the LEDs applicable for outdoor lighting and industrial grade applications, Osram said.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement