Industrial Electronics

Skyworks Launches Antenna Solution for 4G LTE and 5G Mobile Applications

24 October 2018

Skyworks has unveiled its latest mobile antenna solution, the SKY13699-21, which offers exceptional insertion loss/isolation performance in a compact package — minimizing signal loss and footprint challenges for system designers. Intelligent antenna management plays a critical role in today’s high-performanceSource: SkyworksSource: Skyworks smartphones, particularly with the onset of 5G and the addition of new features and performance requirements. Selecting an antenna that delivers the best transmit power and receive sensitivity is integral to reducing the chances of dropped calls.

The innovative SKY13699-21 enables main and diversity antenna swapping for 4G LTE and 5G mobile applications across a wide range of frequencies ─ spanning low, mid, high and ultra-high bands up to 6.0 GHz and 5G New Radio bands n77 and n79. The device also features rugged ESD performance, high linearity and robust harmonics over VSWR conditions, making it ideal for demanding, next-generation mobile architectures.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement