Industrial Electronics

New Laser Lenses and Mirrors Allow Easy Laser Cutting on Abrasive Materials

25 September 2018

Offered in 0.5 in to 1.0 in O.D. sizes with 1.0 in to 7.5 in focal lengths, these CO2 Laser Optics are available with dual-band anti-reflective coatings to aid in system alignment. Source: Laser Research OpticsOffered in 0.5 in to 1.0 in O.D. sizes with 1.0 in to 7.5 in focal lengths, these CO2 Laser Optics are available with dual-band anti-reflective coatings to aid in system alignment. Source: Laser Research OpticsLaser Research Optics has introduced a line of direct field replacement CO2 laser lenses and mirrors that fit lasers used for cutting complex shapes from abrasive composites where edge accuracy is critical.

Laser Research CO2 Laser Optics include lenses and mirrors that meet OEM and ISO-10111 specifications and are optimized for use at 10.6 microns. These field-replacement optics are designed to produce clean cuts on abrasive composite materials and phenolics that are difficult to manufacture by stamping and other fabricating techniques.

Offered in 0.5 in to 1.0 in O.D. sizes with 1.0 in to 7.5 in focal lengths, Laser Research CO2 Laser Lenses are available with dual-band anti-reflective coatings to aid in system alignment. Mirrors are 0.5 in to 10 mm thick and are made from silicon. They are direct field-replacements for Amada, Coherent, Cincinnati, Epilog, Mazak, Synrad and Universal lasers.

Learn more about the new line of laser lenses at Laser Research Optics.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement