Home Appliances

Robot Coding Game Teaches Kids STEM Without Screens

19 July 2018

The LOMO coding game. Source: Kinematics GmbHThe LOMO coding game. Source: Kinematics GmbH

Today Kinematics GmbH launched LOMO, a coding game that introduces children ages 4-10 to STEM without any screens. The LOMO Starter Kit includes a LEGO-compatible robot, programming board, luminescent coding bricks and a game called Turtle Island. Players arrange 25 cards to create their adventure landscape and code their robot to carry out tasks.

Players build and customize their robot by setting the corresponding coding bricks on the programming interface. Each color represents a coding feature, and the bricks light up as the code is executed and the robot navigates the adventure map.

LOMO was designed in Germany by engineers and educational experts. Three LOMO extension packs are available to add to the robot. The extension packs allow kids to explore imaginary game worlds, dodge dangerous meteorites, navigate labyrinths, construct a beaver dam and more. Each pack includes playmats, figurines and tasks that can be solved independently, collaboratively or against friends.

Kids can use LOMO to play with algorithms, procedures and loops. When the coding bricks light up, the kids can help with debugging the code. The programming board has two sections for basic coding and advanced functions. Children can compress long coding sequences into one operating brick to keep the code short and simple.

To learn more about LOMO, visit Indiegogo.



Powered by CR4, the Engineering Community

Discussion – 2 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Re: Robot Coding Game Teaches Kids STEM Without Screens
#1
2019-Jul-26 12:21 AM

This was a well-structured post and I appreciate you for choosing a unique writing style here skull kid

Re: Robot Coding Game Teaches Kids STEM Without Screens
#2
2020-Jan-03 4:37 AM

I loved the way you discuss the topic great work thanks for the share.

gmail sign up

Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement